Belden Inc. Coaxial Cables (RF) - 1672A TIN1000 1672A TIN1000

Description
Manufacturer: Belden Inc. Win Source Part Number: 876612-1672A TIN1000 Features: Cable 75 Ohms Package: Spool Family Name: 1672A Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.20.0000
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 876612-1672A TIN1000 Features: Cable 75 Ohms Package: Spool Family Name: 1672A Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.20.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1672A TIN1000 - 876612-1672A TIN1000 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Cables (RF) - 1672A TIN1000
876612-1672A TIN1000
Coaxial Cables (RF) - 1672A TIN1000 876612-1672A TIN1000
Manufacturer: Belden Inc. Win Source Part Number: 876612-1672A TIN1000 Features: Cable 75 Ohms Package: Spool Family Name: 1672A Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.20.0000

Manufacturer: Belden Inc.
Win Source Part Number: 876612-1672A TIN1000
Features: Cable 75 Ohms
Package: Spool
Family Name: 1672A
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000

Buy Now
Coaxial Cables (RF) - BEL9170-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9170-ND
Coaxial Cables (RF) BEL9170-ND
Coaxial Cable 29 AWG 1000.0' (304.80m) 75 Ohms

Coaxial Cable 29 AWG 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden - 19C2991 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden
19C2991
Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden 19C2991
COAXIAL CABLE, 1000FT, TIN; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:Unjacketed; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 1000FT, TIN; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:Unjacketed; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 876612-1672A TIN1000 BEL9170-ND 19C2991
Product Name Coaxial Cables (RF) - 1672A TIN1000 Coaxial Cables (RF) Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
North American 29 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details