Belden Inc. Coaxial Cables (RF) 1671J 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9122-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9122-ND
Coaxial Cables (RF) BEL9122-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable Rg405/u 500Ft, Black; Coaxial Cable Type Belden - 15B1939 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg405/u 500Ft, Black; Coaxial Cable Type Belden
15B1939
Coaxial Cable Rg405/u 500Ft, Black; Coaxial Cable Type Belden 15B1939
COAXIAL CABLE RG405/U 500FT, BLACK; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG405/U 500FT, BLACK; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9122-ND 15B1939
Product Name Coaxial Cables (RF) Coaxial Cable Rg405/u 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details