Belden Inc. Coaxial Cables (RF) 1671J 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9120-ND
Coaxial Cables (RF) BEL9120-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, 24AWG, SOLID, 50 OHM, CONFORMABLE, RG-405/U, PVC JACKET BLACK - 70005439 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 24AWG, SOLID, 50 OHM, CONFORMABLE, RG-405/U, PVC JACKET BLACK
70005439
COAXIAL CABLE, 24AWG, SOLID, 50 OHM, CONFORMABLE, RG-405/U, PVC JACKET BLACK 70005439
Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage. Low VSWR Up to 20 GHz (50 Ohm Cables) Exceptional Phase Stability Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance Longest Flex Life of any Hand-Formable Product on the Market Retention of Shape after Bending, No Buckling when Reformed or Flexed Reduced Equipment Spec Drawing Requirements and Shortened Design Time Reduced Labor, Purchasing, Manufacturing and Packaging Expenses Microwave Applications 1671A — RG-405 Type 50 Ohm with 0.085" O.D. 1673A — RG-402 Type 50 Ohm with 0.138" O.D. High Frequency Video Applications 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications 1674A — M17/151 Type 50 Ohm with 0.047" O.D.

Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable
Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage.

  • Low VSWR Up to 20 GHz (50 Ohm Cables)
  • Exceptional Phase Stability
  • Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance
  • Longest Flex Life of any Hand-Formable Product on the Market
  • Retention of Shape after Bending, No Buckling when Reformed or Flexed
  • Reduced Equipment Spec Drawing Requirements and Shortened Design Time
  • Reduced Labor, Purchasing, Manufacturing and Packaging Expenses

    Microwave Applications

  • 1671A — RG-405 Type 50 Ohm with 0.085" O.D.
  • 1673A — RG-402 Type 50 Ohm with 0.138" O.D.

    High Frequency Video Applications
  • 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications
  • 1674A — M17/151 Type 50 Ohm with 0.047" O.D.
Supplier's Site
Cable, Coaxial, Rg405/u, 24Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden - 83F6761 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg405/u, 24Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden
83F6761
Cable, Coaxial, Rg405/u, 24Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden 83F6761
CABLE, COAXIAL, RG405/U, 24AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG405/U, 24AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9120-ND 70005439 83F6761
Product Name Coaxial Cables (RF) COAXIAL CABLE, 24AWG, SOLID, 50 OHM, CONFORMABLE, RG-405/U, PVC JACKET BLACK Cable, Coaxial, Rg405/u, 24Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Foil Braid
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details