Belden Inc. Coaxial Cables (RF) 1671A TIN500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9119-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9119-ND
Coaxial Cables (RF) BEL9119-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN - 70005425 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN
70005425
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN 70005425
Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage. Low VSWR Up to 20 GHz (50 Ohm Cables) Exceptional Phase Stability Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance Longest Flex Life of any Hand-Formable Product on the Market Retention of Shape after Bending, No Buckling when Reformed or Flexed Reduced Equipment Spec Drawing Requirements and Shortened Design Time Reduced Labor, Purchasing, Manufacturing and Packaging Expenses Microwave Applications 1671A — RG-405 Type 50 Ohm with 0.085" O.D. 1673A — RG-402 Type 50 Ohm with 0.138" O.D. High Frequency Video Applications 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications 1674A — M17/151 Type 50 Ohm with 0.047" O.D.

Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage.

  • Low VSWR Up to 20 GHz (50 Ohm Cables)
  • Exceptional Phase Stability
  • Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance
  • Longest Flex Life of any Hand-Formable Product on the Market
  • Retention of Shape after Bending, No Buckling when Reformed or Flexed
  • Reduced Equipment Spec Drawing Requirements and Shortened Design Time
  • Reduced Labor, Purchasing, Manufacturing and Packaging Expenses

    Microwave Applications

  • 1671A — RG-405 Type 50 Ohm with 0.085" O.D.
  • 1673A — RG-402 Type 50 Ohm with 0.138" O.D.

    High Frequency Video Applications
  • 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications
  • 1674A — M17/151 Type 50 Ohm with 0.047" O.D.
Supplier's Site
Coaxial Cable, Unjacketed, Rg405/u, 500Ft Tin; Coaxial Cable Type Belden - 15B1937 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Unjacketed, Rg405/u, 500Ft Tin; Coaxial Cable Type Belden
15B1937
Coaxial Cable, Unjacketed, Rg405/u, 500Ft Tin; Coaxial Cable Type Belden 15B1937
COAXIAL CABLE, UNJACKETED, RG405/U, 500FT TIN; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

COAXIAL CABLE, UNJACKETED, RG405/U, 500FT TIN; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9119-ND 70005425 15B1937
Product Name Coaxial Cables (RF) COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN Coaxial Cable, Unjacketed, Rg405/u, 500Ft Tin; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Teflon
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details