Belden Inc. Coaxial Cables (RF) 1671A TIN1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9117-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9117-ND
Coaxial Cables (RF) BEL9117-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable Rg405/u, 1000Ft Tin; Coaxial Cable Type Belden - 99B6426 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg405/u, 1000Ft Tin; Coaxial Cable Type Belden
99B6426
Coaxial Cable Rg405/u, 1000Ft Tin; Coaxial Cable Type Belden 99B6426
COAXIAL CABLE RG405/U, 1000FT TIN; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

COAXIAL CABLE RG405/U, 1000FT TIN; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9117-ND 99B6426
Product Name Coaxial Cables (RF) Coaxial Cable Rg405/u, 1000Ft Tin; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details