Belden Inc. Coaxial Cables (RF) 1671A TIN100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9116-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9116-ND
Coaxial Cables (RF) BEL9116-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial Unjacketed, Rg405/u, 24Awg, 50 Ohm, 100Ft, Tin; Coaxial Cable Type Belden - 99F6456 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial Unjacketed, Rg405/u, 24Awg, 50 Ohm, 100Ft, Tin; Coaxial Cable Type Belden
99F6456
Cable, Coaxial Unjacketed, Rg405/u, 24Awg, 50 Ohm, 100Ft, Tin; Coaxial Cable Type Belden 99F6456
CABLE, COAXIAL UNJACKETED, RG405/U, 24AWG, 50 OHM, 100FT, TIN; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:- RoHS Compliant: Yes

CABLE, COAXIAL UNJACKETED, RG405/U, 24AWG, 50 OHM, 100FT, TIN; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN - 70005424 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN
70005424
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN 70005424
Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage. Low VSWR Up to 20 GHz (50 Ohm Cables) Exceptional Phase Stability Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance Longest Flex Life of any Hand-Formable Product on the Market Retention of Shape after Bending, No Buckling when Reformed or Flexed Reduced Equipment Spec Drawing Requirements and Shortened Design Time Reduced Labor, Purchasing, Manufacturing and Packaging Expenses Microwave Applications 1671A — RG-405 Type 50 Ohm with 0.085" O.D. 1673A — RG-402 Type 50 Ohm with 0.138" O.D. High Frequency Video Applications 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications 1674A — M17/151 Type 50 Ohm with 0.047" O.D.

Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable
Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage.

  • Low VSWR Up to 20 GHz (50 Ohm Cables)
  • Exceptional Phase Stability
  • Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance
  • Longest Flex Life of any Hand-Formable Product on the Market
  • Retention of Shape after Bending, No Buckling when Reformed or Flexed
  • Reduced Equipment Spec Drawing Requirements and Shortened Design Time
  • Reduced Labor, Purchasing, Manufacturing and Packaging Expenses

    Microwave Applications

  • 1671A — RG-405 Type 50 Ohm with 0.085" O.D.
  • 1673A — RG-402 Type 50 Ohm with 0.138" O.D.

    High Frequency Video Applications
  • 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications
  • 1674A — M17/151 Type 50 Ohm with 0.047" O.D.
Supplier's Site
Coaxial Cables (RF) - 1671A TIN100 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
1671A TIN100
Coaxial Cables (RF) 1671A TIN100
#24 TFE BRD TINNED COAX

#24 TFE BRD TINNED COAX

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9116-ND 99F6456 70005424 1671A TIN100
Product Name Coaxial Cables (RF) Cable, Coaxial Unjacketed, Rg405/u, 24Awg, 50 Ohm, 100Ft, Tin; Coaxial Cable Type Belden COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN Coaxial Cables (RF)
Product Category Cable Cable
Cable Jacket Teflon
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details