Belden Inc. Shld Cable, Cat5E, 4 Pair, 24Awg, 500M; Cable Shielding Belden 1633ES.00500

Description
SHLD CABLE, CAT5E, 4 PAIR, 24AWG, 500M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
Datasheet
Description
SHLD CABLE, CAT5E, 4 PAIR, 24AWG, 500M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Cable, Cat5E, 4 Pair, 24Awg, 500M; Cable Shielding Belden - 42AC1251 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, Cat5E, 4 Pair, 24Awg, 500M; Cable Shielding Belden
42AC1251
Shld Cable, Cat5E, 4 Pair, 24Awg, 500M; Cable Shielding Belden 42AC1251
SHLD CABLE, CAT5E, 4 PAIR, 24AWG, 500M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

SHLD CABLE, CAT5E, 4 PAIR, 24AWG, 500M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1251
Product Name Shld Cable, Cat5E, 4 Pair, 24Awg, 500M; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details