Belden Inc. Shielded Multipair Cable, Cat5, 4Pair, 24Awg, 305M, 300V, Red; Cable Shielding Belden 1624R 002A1000

Description
SHIELDED MULTIPAIR CABLE, CAT5, 4PAIR, 24AWG, 305M, 300V, RED; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000.66ft ; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE, CAT5, 4PAIR, 24AWG, 305M, 300V, RED; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000.66ft ; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, Cat5, 4Pair, 24Awg, 305M, 300V, Red; Cable Shielding Belden - 19C2975 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, Cat5, 4Pair, 24Awg, 305M, 300V, Red; Cable Shielding Belden
19C2975
Shielded Multipair Cable, Cat5, 4Pair, 24Awg, 305M, 300V, Red; Cable Shielding Belden 19C2975
SHIELDED MULTIPAIR CABLE, CAT5, 4PAIR, 24AWG, 305M, 300V, RED; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000.66ft ; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, CAT5, 4PAIR, 24AWG, 305M, 300V, RED; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000.66ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C2975
Product Name Shielded Multipair Cable, Cat5, 4Pair, 24Awg, 305M, 300V, Red; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details