Belden Inc. Shielded Cable Multipair, 4Pair, Cat5, 24Awg, 1000Ft, 300V; Cable Shielding Belden 1624P 0041000

Description
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 4Pair, Cat5, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 02C6485 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, Cat5, 24Awg, 1000Ft, 300V; Cable Shielding Belden
02C6485
Shielded Cable Multipair, 4Pair, Cat5, 24Awg, 1000Ft, 300V; Cable Shielding Belden 02C6485
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C6485
Product Name Shielded Cable Multipair, 4Pair, Cat5, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details