Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL7085-1000-ND | 20X4067 |
| Product Name | Coaxial Cables (RF) | #18 Ffep Sh Fs Flrst Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Steel, Copper Coated | |
| Cable Shielding | Foil Braid |