Belden Inc. Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden 1613A 010U1000

Description
COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B1899 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
15B1899
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden 15B1899
COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B1899
Product Name Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1767051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details