Lumberg Automation - A Belden Brand Sensor Cable Assemblies 16038

Description
VAD 1A-1-3-226/15 M
Request a Quote Datasheet
Description
VAD 1A-1-3-226/15 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 16038LA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
16038LA-ND
Sensor Cable Assemblies 16038LA-ND
VAD 1A-1-3-226/15 M

VAD 1A-1-3-226/15 M

Buy Now Datasheet
Vad 1A-1-3-226/15 M Lumberg Automation - 16AJ4182 - Newark, An Avnet Company
Chicago, IL, United States
Vad 1A-1-3-226/15 M Lumberg Automation
16AJ4182
Vad 1A-1-3-226/15 M Lumberg Automation 16AJ4182
VAD 1A-1-3-226/15 M

VAD 1A-1-3-226/15 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 16038LA-ND 16AJ4182
Product Name Sensor Cable Assemblies Vad 1A-1-3-226/15 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details