Belden Inc. Multiple Conductor Cables 1592A 0061000

Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1333-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1333-100-ND
Multiple Conductor Cables BEL1333-100-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 100.0' (30.5m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1333-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1333-50-ND
Multiple Conductor Cables BEL1333-50-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 50.00' (15.24m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1333-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1333-500-ND
Multiple Conductor Cables BEL1333-500-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 500.0' (152.4m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1333-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1333-1000-ND
Multiple Conductor Cables BEL1333-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-1592A0061000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-1592A0061000-DS-ND
Multiple Conductor Cables 135-1592A0061000-DS-ND
CABLE CAT5E 8CON 24AWG BLUE FOOT

CABLE CAT5E 8CON 24AWG BLUE FOOT

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden - 19C1672 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
19C1672
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden 19C1672
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies
Product Number BEL1333-100-ND BEL1333-50-ND BEL1333-500-ND BEL1333-1000-ND 19C1672
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
Product Category Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 50 ft (152 dm) 500 ft (1524 dm) 1000 ft (3048 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 490098-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
System cable - 706-2300/406-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details