Belden Inc. Multiple Conductor Cables - 1588A-1000-F6H 1588A-1000-F6H

Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169400-1588A-1000-F 6H Number of Conductors: 4 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 1588A1000F6H; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169400-1588A-1000-F 6H Number of Conductors: 4 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 1588A1000F6H; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1588A-1000-F6H - 1169400-1588A-1000-F6H - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 1588A-1000-F6H
1169400-1588A-1000-F6H
Multiple Conductor Cables - 1588A-1000-F6H 1169400-1588A-1000-F6H
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169400-1588A-1000-F 6H Number of Conductors: 4 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 1588A1000F6H; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Belden Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169400-1588A-1000-F6H
Number of Conductors: 4
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): 1588A1000F6H;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1169400-1588A-1000-F6H
Product Name Multiple Conductor Cables - 1588A-1000-F6H
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details