Unshielded Multipair Cable 2Pr 1000Ft 300V Blue is a Category 5e (200MHz) cable designed for various applications including Gigabit Ethernet and digital video transmission. It features 24 AWG solid bare copper conductors with polyolefin insulation and a PVC outer jacket. The cable is unshielded and has a nominal outer jacket diameter of 0.183 inches. It is suitable for indoor use and complies with NEC/UL CMR specifications. The cable has a maximum operating voltage of 300V RMS and is RoHS compliant. It is designed for a storage and operating temperature range of -20°C to +75°C. The cable's construction includes a ripcord for easy jacket removal, and it is marked sequentially at 2 ft intervals for convenience.
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLUE; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 20M4379 |
| Product Name | Unshielded Multipair Cable 2Pr 1000Ft 300V Blue; Cable Shielding Belden |
| Cable Type | Cat 5 |