Belden Inc. Multiple Conductor Cables 1585A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30609-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30609-1000-ND
Multiple Conductor Cables BEL30609-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 20M4376 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
20M4376
Unshielded Multipair Cable, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 20M4376
UNSHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30609-1000-ND 20M4376
Product Name Multiple Conductor Cables Unshielded Multipair Cable, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 226003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details