Belden Inc. Unshielded Multipair Cable, 4Pairs, 304.8M, 24Awg, 72V; Cable Shielding Belden 1583E

Description
UNSHIELDED MULTIPAIR CABLE, 4PAIRS, 304.8M, 24AWG, 72V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE, 4PAIRS, 304.8M, 24AWG, 72V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable, 4Pairs, 304.8M, 24Awg, 72V; Cable Shielding Belden - 23M8330 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 4Pairs, 304.8M, 24Awg, 72V; Cable Shielding Belden
23M8330
Unshielded Multipair Cable, 4Pairs, 304.8M, 24Awg, 72V; Cable Shielding Belden 23M8330
UNSHIELDED MULTIPAIR CABLE, 4PAIRS, 304.8M, 24AWG, 72V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 4PAIRS, 304.8M, 24AWG, 72V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23M8330
Product Name Unshielded Multipair Cable, 4Pairs, 304.8M, 24Awg, 72V; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details