8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Orange 24 AWG 1000.0' (304.8m)
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Cables | Cable Assemblies |
| Product Number | BEL30631-1000-ND | 15B1846 |
| Product Name | Multiple Conductor Cables | Unshielded Multipair Cable 4Pr 1000Ft 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Length | 1000 ft (3048 dm) | |
| Number of Conductors | 8 # |