Belden Inc. Multiple Conductor Cables 1583A 002U1000

Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30630-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30630-1000-ND
Multiple Conductor Cables BEL30630-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V; Cable Shielding Belden - 15B1845 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V; Cable Shielding Belden
15B1845
Unshielded Multipair Cable 4Pr 1000Ft 300V; Cable Shielding Belden 15B1845
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30630-1000-ND 15B1845
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers