Belden Inc. UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel 1583A 0021000

Description
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel
Datasheet
Description
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel
70038436
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel 70038436
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel

UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel

Supplier's Site
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden - 15B1850 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
15B1850
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden 15B1850
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:RedRoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70038436 15B1850
Product Name UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data