Lumberg Automation - A Belden Brand Circular Cable Assemblies 15539

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 15539LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
15539LA-ND
Circular Cable Assemblies 15539LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 15539 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
15539
Cable Assemblies - Circular Cable Assemblies 15539
CBL CIRC

CBL CIRC

Supplier's Site
0985 S4742 100/45 M Lumberg Automation - 16AJ4156 - Newark, An Avnet Company
Chicago, IL, United States
0985 S4742 100/45 M Lumberg Automation
16AJ4156
0985 S4742 100/45 M Lumberg Automation 16AJ4156
0985 S4742 100/45 M

0985 S4742 100/45 M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15539LA-ND 15539 16AJ4156
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies 0985 S4742 100/45 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details