The Shld Multipair Cable, 4Pr, 24Awg, 305M is a Category 5e (100MHz) cable designed for various applications including Gigabit Ethernet and video transmission in noisy environments. It features four pairs of 24 AWG solid bare copper conductors with FEP insulation and is shielded with Beldfoil® for enhanced protection against interference. The cable jacket is made of Flamarrest® low smoke PVC, suitable for plenum spaces, and has a nominal diameter of 0.235 inches. This cable supports a maximum operating voltage of 300 V RMS and has a temperature range of 0°C to +75°C. It is compliant with NEC/UL CMP standards and various EU directives, including RoHS. The cable is designed for reliable performance with specifications such as a maximum DC resistance of 9.38 Ohm/100 m and a nominal velocity of propagation of 70%. It is also RJ-45 compatible and marked for easy installation.
SHLD MULTIPAIR CABLE, 4PR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:-; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 10K3096 |
| Product Name | Shld Multipair Cable, 4Pr, 24Awg, 305M; Cable Shielding Belden |
| Standards / Certifications | RoHS |