Belden Inc. Shielded Cable Multipair, 4Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden 1533P 003A1000

Description
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 4Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 10K3094 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden
10K3094
Shielded Cable Multipair, 4Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden 10K3094
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10K3094
Product Name Shielded Cable Multipair, 4Pair, Cat5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details