Belden Inc. Coaxial Cables (RF) 1530AP 8771000

Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7071-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7071-1000-ND
Coaxial Cables (RF) BEL7071-1000-ND
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B1822 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
15B1822
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden 15B1822
COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7071-1000-ND 15B1822
Product Name Coaxial Cables (RF) Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2164-0xxx | Sensor cable, with LED, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 2556949-3 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6660 ft (2.03 dm)
View Details
2 suppliers
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details