Belden Inc. Coaxial Cables (RF) 1530A 0101000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7070-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7070-1000-ND
Coaxial Cables (RF) BEL7070-1000-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1134 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1134
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1134
COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7070-1000-ND 87K1134
Product Name Coaxial Cables (RF) Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details