Belden Inc. Coaxial Cables (RF) 1525A 0101000

Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7066-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7066-1000-ND
Coaxial Cables (RF) BEL7066-1000-ND
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
#14 Gifhdldpe Sh Ldpe Rohs Compliant Belden - 29M7217 - Newark, An Avnet Company
Chicago, IL, United States
#14 Gifhdldpe Sh Ldpe Rohs Compliant Belden
29M7217
#14 Gifhdldpe Sh Ldpe Rohs Compliant Belden 29M7217
#14 GIFHDLDPE SH LDPE ROHS COMPLIANT: YES

#14 GIFHDLDPE SH LDPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7066-1000-ND 29M7217
Product Name Coaxial Cables (RF) #14 Gifhdldpe Sh Ldpe Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details