Belden Inc. Coaxial Cables (RF) 1525A 0031000

Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7065-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7065-1000-ND
Coaxial Cables (RF) BEL7065-1000-ND
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
#14 Gifhdldpe Sh Ldpe Rohs Compliant Belden - 15B1815 - Newark, An Avnet Company
Chicago, IL, United States
#14 Gifhdldpe Sh Ldpe Rohs Compliant Belden
15B1815
#14 Gifhdldpe Sh Ldpe Rohs Compliant Belden 15B1815
#14 GIFHDLDPE SH LDPE ROHS COMPLIANT: YES

#14 GIFHDLDPE SH LDPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7065-1000-ND 15B1815
Product Name Coaxial Cables (RF) #14 Gifhdldpe Sh Ldpe Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details