Belden Inc. Coaxial Cables (RF) 1523R 0101000

Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7061-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7061-1000-ND
Coaxial Cables (RF) BEL7061-1000-ND
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden - 29M7216 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden
29M7216
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden 29M7216
COAXIAL CABLE RG11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7061-1000-ND 29M7216
Product Name Coaxial Cables (RF) Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details