Belden Inc. Coaxial Cables (RF) 1523AP 0101000

Description
Coaxial - Plenum Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7058-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7058-1000-ND
Coaxial Cables (RF) BEL7058-1000-ND
Coaxial - Plenum Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1130 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1130
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1130
COAXIAL CABLE RG11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE RG11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7058-1000-ND 87K1130
Product Name Coaxial Cables (RF) Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details