Belden Inc. Coaxial Cables (RF) 1523A 0101000

Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7056-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7056-1000-ND
Coaxial Cables (RF) BEL7056-1000-ND
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1129 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1129
Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1129
COAXIAL CABLE RG11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7056-1000-ND 87K1129
Product Name Coaxial Cables (RF) Coaxial Cable Rg11/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6812A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBL-M8W4-E-1-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
View Details
RF Cable Assemblies - 2015698-5 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.4593 ft (1.4 dm)
View Details
2 suppliers