Belden Inc. Cable, Bundled Coaxial, 5Coax, 30Awg, 500Ft, Black; Coaxial Cable Type Belden 1522A 010500

Description
CABLE, BUNDLED COAXIAL, 5COAX, 30AWG, 500FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, BUNDLED COAXIAL, 5COAX, 30AWG, 500FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Bundled Coaxial, 5Coax, 30Awg, 500Ft, Black; Coaxial Cable Type Belden - 04F4547 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Bundled Coaxial, 5Coax, 30Awg, 500Ft, Black; Coaxial Cable Type Belden
04F4547
Cable, Bundled Coaxial, 5Coax, 30Awg, 500Ft, Black; Coaxial Cable Type Belden 04F4547
CABLE, BUNDLED COAXIAL, 5COAX, 30AWG, 500FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, BUNDLED COAXIAL, 5COAX, 30AWG, 500FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F4547
Product Name Cable, Bundled Coaxial, 5Coax, 30Awg, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-0.3-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 0.9800 ft (2.99 dm)
View Details