BUNDLED COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1126 |
| Product Name | Bundled Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial |