Belden Inc. Audio Snake Cable, #24-16pr, TC, Indiv. Shielded, CM 1514C

Description
Audio Snake Cable, CM-Rated, 16-24 AWG tinned copper pairs, polyolefin insulation, individually shielded with Beldfoil® bonded to numbered/color-coded PVC jackets so both strip simulteaneously, overall Beldfoil® shield, drain, flexible PVC jacket
Description
Audio Snake Cable, CM-Rated, 16-24 AWG tinned copper pairs, polyolefin insulation, individually shielded with Beldfoil® bonded to numbered/color-coded PVC jackets so both strip simulteaneously, overall Beldfoil® shield, drain, flexible PVC jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden 1514C Audio Snake Cable is designed for multi-channel interconnect applications between audio equipment, including microphones, speakers, amplifiers, and mixing consoles. It features 16 pairs of 24 AWG tinned copper conductors, each individually shielded with Beldfoil® and encased in color-coded PVC jackets for easy identification and simultaneous stripping. This cable has a nominal capacitance of 31 pF/ft between conductors and 58 pF/ft between conductors and shield, with a characteristic impedance of 50 Ohm. The maximum recommended current is 1.05 Amps per conductor at 25°C, and it operates within a temperature range of -35°C to +75°C. The cable is CM-rated for indoor use and complies with various environmental directives, making it suitable for both live events and studio sound applications. The outer jacket is made of flexible PVC, providing durability, while the overall Beldfoil® shield ensures effective protection against electromagnetic interference. The cable is available in multiple lengths, including 500 ft, 1,000 ft, and 3,000 ft options.

Datasheet Summary
Powered by GS/AI

The Belden 1514C Audio Snake Cable is designed for multi-channel interconnect applications between audio equipment, including microphones, speakers, amplifiers, and mixing consoles. It features 16 pairs of 24 AWG tinned copper conductors, each individually shielded with Beldfoil® and encased in color-coded PVC jackets for easy identification and simultaneous stripping. This cable has a nominal capacitance of 31 pF/ft between conductors and 58 pF/ft between conductors and shield, with a characteristic impedance of 50 Ohm. The maximum recommended current is 1.05 Amps per conductor at 25°C, and it operates within a temperature range of -35°C to +75°C. The cable is CM-rated for indoor use and complies with various environmental directives, making it suitable for both live events and studio sound applications. The outer jacket is made of flexible PVC, providing durability, while the overall Beldfoil® shield ensures effective protection against electromagnetic interference. The cable is available in multiple lengths, including 500 ft, 1,000 ft, and 3,000 ft options.

Suppliers

Company
Product
Description
Supplier Links
Audio Snake Cable, #24-16pr, TC, Indiv. Shielded, CM - 1514C - Belden Inc.
St. Louis, MO, United States
Audio Snake Cable, #24-16pr, TC, Indiv. Shielded, CM
1514C
Audio Snake Cable, #24-16pr, TC, Indiv. Shielded, CM 1514C
Audio Snake Cable, CM-Rated, 16-24 AWG tinned copper pairs, polyolefin insulation, individually shielded with Beldfoil® bonded to numbered/color-coded PVC jackets so both strip simulteaneously, overall Beldfoil® shield, drain, flexible PVC jacket

Audio Snake Cable, CM-Rated, 16-24 AWG tinned copper pairs, polyolefin insulation, individually shielded with Beldfoil® bonded to numbered/color-coded PVC jackets so both strip simulteaneously, overall Beldfoil® shield, drain, flexible PVC jacket

Supplier's Site Datasheet
Multi-Conductor Belden - 05H4442 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Conductor Belden
05H4442
Multi-Conductor Belden 05H4442
MULTI-CONDUCTOR

MULTI-CONDUCTOR

Supplier's Site

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1514C 05H4442
Product Name Audio Snake Cable, #24-16pr, TC, Indiv. Shielded, CM Multi-Conductor Belden
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5249 ft (1.6 dm)
View Details