Belden Inc. Multiple Conductor Cables 1511C B591000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11390-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11390-ND
Multiple Conductor Cables BEL11390-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
6 Pr #24 Po Fs Pvc Fs Pvc Rohs Compliant Belden - 87K1125 - Newark, An Avnet Company
Chicago, IL, United States
6 Pr #24 Po Fs Pvc Fs Pvc Rohs Compliant Belden
87K1125
6 Pr #24 Po Fs Pvc Fs Pvc Rohs Compliant Belden 87K1125
6 PR #24 PO FS PVC FS PVC ROHS COMPLIANT: YES

6 PR #24 PO FS PVC FS PVC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11390-ND 87K1125
Product Name Multiple Conductor Cables 6 Pr #24 Po Fs Pvc Fs Pvc Rohs Compliant Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK4054-6400-0xxx | Control cable, PUR, 3 x 0.75 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers