Belden Inc. AUDIO ANALOG 4 PAIR 24AWG, BELDFOIL, LSZH-C 1510ECH

Description
ANALOG AUDIO 4 PAIR 24AWG/0.22mm², BELDFOIL, LSZH-C
Datasheet
Description
ANALOG AUDIO 4 PAIR 24AWG/0.22mm², BELDFOIL, LSZH-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 4 PAIR 24AWG, BELDFOIL, LSZH-C - 1510ECH - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 4 PAIR 24AWG, BELDFOIL, LSZH-C
1510ECH
AUDIO ANALOG 4 PAIR 24AWG, BELDFOIL, LSZH-C 1510ECH
ANALOG AUDIO 4 PAIR 24AWG/0.22mm², BELDFOIL, LSZH-C

ANALOG AUDIO 4 PAIR 24AWG/0.22mm², BELDFOIL, LSZH-C

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 1510ECH
Product Name AUDIO ANALOG 4 PAIR 24AWG, BELDFOIL, LSZH-C
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details