Belden Inc. Multiple Conductor Cables 1509C B59500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10346-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10346-ND
Multiple Conductor Cables BEL10346-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1000089-1509C B59500
Cables, Wires - Multiple Conductor Cables 1000089-1509C B59500
Win Source Part Number: 1000089-1509C B59500 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10346 Base Product Number: 1509C

Win Source Part Number: 1000089-1509C B59500
Category: Cables, Wires>Multiple Conductor Cables
Series: *
Package: Spool
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL10346
Base Product Number: 1509C

Buy Now
Multipair Unshielded Cable, 7 X 0.2Mm Rohs Compliant Belden - 06C1416 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 7 X 0.2Mm Rohs Compliant Belden
06C1416
Multipair Unshielded Cable, 7 X 0.2Mm Rohs Compliant Belden 06C1416
Multipair Unshielded Cable, 7 x 0.2mm RoHS Compliant: Yes

Multipair Unshielded Cable, 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL10346-ND 1000089-1509C B59500 06C1416
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Multipair Unshielded Cable, 7 X 0.2Mm Rohs Compliant Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6830A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Audio Cable - 2198455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details