Belden Inc. Multiple Conductor Cables 1508A B59500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30197-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30197-500-ND
Multiple Conductor Cables BEL30197-500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable, 1Pair, 24Awg, 500Ft, 300V, Black; Cable Shielding Belden - 87K1124 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1Pair, 24Awg, 500Ft, 300V, Black; Cable Shielding Belden
87K1124
Shielded Multipair Cable, 1Pair, 24Awg, 500Ft, 300V, Black; Cable Shielding Belden 87K1124
SHIELDED MULTIPAIR CABLE, 1PAIR, 24AWG, 500FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1PAIR, 24AWG, 500FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL30197-500-ND 87K1124
Product Name Multiple Conductor Cables Shielded Multipair Cable, 1Pair, 24Awg, 500Ft, 300V, Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details