The Shielded Multipair Cable, part number 04F4530, features a single twisted pair of 24 AWG stranded tinned copper conductors with polyolefin insulation. It is equipped with an overall Beldfoil shield that provides 100% coverage, enhancing its resistance to electromagnetic interference. The cable has a PVC outer jacket, which is durable and includes a ripcord for easier stripping. This cable operates within a temperature range of -20°C to +60°C and is rated for a maximum operating voltage of 300V RMS. The nominal characteristic impedance is 50 ohms, with a nominal DC resistance of 23.3 ohms per 1000 feet at 20°C. The cable is compliant with various standards, including NEC/UL CM and EU RoHS directives, making it suitable for a range of applications. The overall diameter of the cable is 0.131 inches, and it weighs approximately 11 lbs per 1000 feet.
CABLE, 1508A 1 PAIR 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; No. of Max Strands x Strand Size:7 x RoHS Compliant: Yes
SHIELDED MULTIPAIR CABLE, 1PAIR, 24AWG, 1000FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL30196-1000-ND | 56AC9332 |
| Product Name | Multiple Conductor Cables | Cable, 1508A 1 Pair 305M; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned |