Belden Inc. Coaxial Cables (RF) 1506A 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30087-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30087-500-ND
Coaxial Cables (RF) BEL30087-500-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden - 19C2899 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
19C2899
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 19C2899
COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30087-500-ND 19C2899
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2500/306-500 - WAGO
Specs
Application Instrumentation and Control
View Details