Belden Inc. Coaxial Cables (RF) 1506A 0011000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30079-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30079-1000-ND
Coaxial Cables (RF) BEL30079-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden - 19C2892 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden
19C2892
Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden 19C2892
COAXIAL CABLE, RG-59/U, 1000FT, BROWN; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BROWN; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30079-1000-ND 19C2892
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers