Belden Inc. Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden 1505S5 000500

Description
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden - 05M3146 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden
05M3146
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden 05M3146
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M3146
Product Name Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1135906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding U/ftp
View Details