Belden Inc. Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden 1505S3 000500

Description
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden - 05M3144 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden
05M3144
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden 05M3144
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M3144
Product Name Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details