Belden Inc. Bundled Coaxial Cable Rg59/u 1000Ft; Coaxial Cable Type Belden 1505S3 0001000

Description
BUNDLED COAXIAL CABLE RG59/U 1000FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE RG59/U 1000FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable Rg59/u 1000Ft; Coaxial Cable Type Belden - 05M3143 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable Rg59/u 1000Ft; Coaxial Cable Type Belden
05M3143
Bundled Coaxial Cable Rg59/u 1000Ft; Coaxial Cable Type Belden 05M3143
BUNDLED COAXIAL CABLE RG59/U 1000FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

BUNDLED COAXIAL CABLE RG59/U 1000FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M3143
Product Name Bundled Coaxial Cable Rg59/u 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details