Belden Inc. Coaxial Cables (RF) 1505F G7Y1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9061-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9061-ND
Coaxial Cables (RF) BEL9061-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, White; Coaxial Cable Type Belden - 87K1122 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, White; Coaxial Cable Type Belden
87K1122
Coaxial Cable, Rg-59/u, 1000Ft, White; Coaxial Cable Type Belden 87K1122
COAXIAL CABLE, RG-59/U, 1000FT, WHITE; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, WHITE; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL9061-ND 87K1122
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Coaxial Cables (RF) - 3157-FLC-1M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details