The RG-59/U coaxial cable, part number 41J2771, features a 22 AWG stranded conductor made of bare compacted copper, providing a nominal characteristic impedance of 75 ohms. It is insulated with gas-injected foam high-density polyethylene (HDPE) and has a tinned copper double braid shield with 95% coverage, ensuring effective signal protection. The cable is jacketed in PVC and has an overall diameter of 0.242 inches. This cable operates within a temperature range of -35°C to +75°C and has a maximum recommended pulling tension of 88 lbs. It is suitable for indoor use but not for plenum applications. The cable is compliant with various standards, including NEC/UL CM and RoHS directives, making it a reliable choice for projects requiring adherence to environmental regulations. The cable exhibits low attenuation across a range of frequencies, with a maximum attenuation of 10.8 dB at 1000 MHz. It also features a minimum return loss of 20 dB from 5 MHz to 850 MHz, ensuring good signal integrity. The bulk weight of the cable is 41 lbs per 1000 ft, making it manageable for installation.
COAXIAL CABLE, RG-59/U, 1000FT, BLUE; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Video Cables | Cable Assemblies |
| Product Number | BEL9060-ND | 41J2771 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-59/u, 1000Ft, Blue; Coaxial Cable Type Belden |
| Product Category | Cable |