Belden Inc. Coaxial Cables (RF) 1505F G7V1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9058-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9058-ND
Coaxial Cables (RF) BEL9058-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg59/u, 1000Ft, Red; Coaxial Cable Type Belden - 41J2769 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59/u, 1000Ft, Red; Coaxial Cable Type Belden
41J2769
Coaxial Cable, Rg59/u, 1000Ft, Red; Coaxial Cable Type Belden 41J2769
COAXIAL CABLE, RG59/U, 1000FT, RED; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG59/U, 1000FT, RED; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL9058-ND 41J2769
Product Name Coaxial Cables (RF) Coaxial Cable, Rg59/u, 1000Ft, Red; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details