Belden Inc. Cable, Coax, Rg59/u, Black, 304.8M; Coaxial Cable Type Belden 1505ANH.00305

Description
CABLE, COAX, RG59/U, BLACK, 304.8M; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; Jacket Material:FR NC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, RG59/U, BLACK, 304.8M; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; Jacket Material:FR NC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Rg59/u, Black, 304.8M; Coaxial Cable Type Belden - 29AH8551 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rg59/u, Black, 304.8M; Coaxial Cable Type Belden
29AH8551
Cable, Coax, Rg59/u, Black, 304.8M; Coaxial Cable Type Belden 29AH8551
CABLE, COAX, RG59/U, BLACK, 304.8M; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; Jacket Material:FR NC; Conductor RoHS Compliant: Yes

CABLE, COAX, RG59/U, BLACK, 304.8M; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; Jacket Material:FR NC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8551
Product Name Cable, Coax, Rg59/u, Black, 304.8M; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details