Belden Inc. Coaxial Cables (RF) 1505A N3U1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9036-ND
Coaxial Cables (RF) BEL9036-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg59, 20Awg, 75Ohm, Green, 1000Ft; Coaxial Cable Type Belden - 04F4523 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59, 20Awg, 75Ohm, Green, 1000Ft; Coaxial Cable Type Belden
04F4523
Coaxial Cable, Rg59, 20Awg, 75Ohm, Green, 1000Ft; Coaxial Cable Type Belden 04F4523
COAXIAL CABLE, RG59, 20AWG, 75OHM, GREEN, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG59, 20AWG, 75OHM, GREEN, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9036-ND 04F4523
Product Name Coaxial Cables (RF) Coaxial Cable, Rg59, 20Awg, 75Ohm, Green, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details