Belden Inc. Coaxial Cables (RF) 1505A 010500

Description
Coaxial Cable 20 AWG RG-59 50.0' (15.24m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-59 50.0' (15.24m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1257-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1257-50-ND
Coaxial Cables (RF) BEL1257-50-ND
Coaxial Cable 20 AWG RG-59 50.0' (15.24m) 75 Ohms

Coaxial Cable 20 AWG RG-59 50.0' (15.24m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1257-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1257-500-ND
Coaxial Cables (RF) BEL1257-500-ND
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1257-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1257-100-ND
Coaxial Cables (RF) BEL1257-100-ND
Coaxial Cable 20 AWG RG-59 100.0' (30.48m) 75 Ohms

Coaxial Cable 20 AWG RG-59 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 135-1505A010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-1505A010500-DS-ND
Coaxial Cables (RF) 135-1505A010500-DS-ND
CABLE COAXIAL RG-59 20AWG FEET

CABLE COAXIAL RG-59 20AWG FEET

Buy Now Datasheet
COAXIAL CABLE, RG-59/U, 20AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK - 70005406 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59/U, 20AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK
70005406
COAXIAL CABLE, RG-59/U, 20AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK 70005406
Solid Stranding, 16.3 pF⁄ft. Capacitance, Impedance 75 Ohms, Black Color, Precision Video Cable Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Solid Stranding, 16.3 pF⁄ft. Capacitance, Impedance 75 Ohms, Black Color, Precision Video Cable
Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 Ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Supplier's Site
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 87K6203 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
87K6203
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden 87K6203
CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Video Cables Cable Assemblies
Product Number BEL1257-50-ND BEL1257-500-ND BEL1257-100-ND 70005406 87K6203
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) COAXIAL CABLE, RG-59/U, 20AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper Copper
Cable Shielding Foil Braid Foil Braid Foil Braid
North American 20 AWG 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details