Belden Inc. Cables, Wires - Coaxial Cables (RF) 1505A 0095000

Description
Win Source Part Number: 1041743-1505A 0095000 Category: Cables, Wires>Coaxial Cables (RF) Series: * Package: Spool Standard Package: 5,000 Alternative Parts (Cross-Reference): 9222 004100; 8259 0101000; 9058A BK005; 9222 004500; 9058X BK001; 9058AC BK0021505A-009-5000; 1505A0095000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Belden Inc. Other Names: BEL30126-5000 Base Product Number: 1505A
Request a Quote
Description
Win Source Part Number: 1041743-1505A 0095000 Category: Cables, Wires>Coaxial Cables (RF) Series: * Package: Spool Standard Package: 5,000 Alternative Parts (Cross-Reference): 9222 004100; 8259 0101000; 9058A BK005; 9222 004500; 9058X BK001; 9058AC BK0021505A-009-5000; 1505A0095000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Belden Inc. Other Names: BEL30126-5000 Base Product Number: 1505A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Coaxial Cables (RF) - 1041743-1505A 0095000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
1041743-1505A 0095000
Cables, Wires - Coaxial Cables (RF) 1041743-1505A 0095000
Win Source Part Number: 1041743-1505A 0095000 Category: Cables, Wires>Coaxial Cables (RF) Series: * Package: Spool Standard Package: 5,000 Alternative Parts (Cross-Reference): 9222 004100; 8259 0101000; 9058A BK005; 9222 004500; 9058X BK001; 9058AC BK0021505A-009-5000; 1505A0095000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Belden Inc. Other Names: BEL30126-5000 Base Product Number: 1505A

Win Source Part Number: 1041743-1505A 0095000
Category: Cables, Wires>Coaxial Cables (RF)
Series: *
Package: Spool
Standard Package: 5,000
Alternative Parts (Cross-Reference): 9222 004100; 8259 0101000; 9058A BK005; 9222 004500; 9058X BK001; 9058AC BK0021505A-009-5000; 1505A0095000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: Belden Inc.
Other Names: BEL30126-5000
Base Product Number: 1505A

Buy Now
#20 Pe/gifhdpe Sh Fr Pvc Belden - 30H1204 - Newark, An Avnet Company
Chicago, IL, United States
#20 Pe/gifhdpe Sh Fr Pvc Belden
30H1204
#20 Pe/gifhdpe Sh Fr Pvc Belden 30H1204
#20 PE/GIFHDPE SH FR PVC

#20 PE/GIFHDPE SH FR PVC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1041743-1505A 0095000 30H1204
Product Name Cables, Wires - Coaxial Cables (RF) #20 Pe/gifhdpe Sh Fr Pvc Belden
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details